Vishay Intertechnology, Inc. RES.6.19K 1/8W 1% CHIP CRCW12066191F100RT6

Description
RES.6.19K 1/8W 1% CHIP
Request a Quote
Description
RES.6.19K 1/8W 1% CHIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES.6.19K 1/8W 1% CHIP - CRCW12066191F100RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES.6.19K 1/8W 1% CHIP
CRCW12066191F100RT6
RES.6.19K 1/8W 1% CHIP CRCW12066191F100RT6
RES.6.19K 1/8W 1% CHIP

RES.6.19K 1/8W 1% CHIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066191F100RT6
Product Name RES.6.19K 1/8W 1% CHIP
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details