Vishay Precision Group Thick Film Resistors - SMD 1/4watt 60.4ohms 1% CRCW120660R4FKTA

Description
Thick Film Resistors - SMD 1/4watt 60.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 60.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 60.4ohms 1% - CRCW120660R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 60.4ohms 1%
CRCW120660R4FKTA
Thick Film Resistors - SMD 1/4watt 60.4ohms 1% CRCW120660R4FKTA
Thick Film Resistors - SMD 1/4watt 60.4ohms 1%

Thick Film Resistors - SMD 1/4watt 60.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120660R4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120660R4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120660R4FKTATR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120660R4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120660R4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120660R4FKTACT-ND
RES SMD 60.4 OHM 1% 1/4W 1206

RES SMD 60.4 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120660R4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120660R4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120660R4FKTADKR-ND
RES SMD 60.4 OHM 1% 1/4W 1206

RES SMD 60.4 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6065
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6065
RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120660R4FKTA 541-CRCW120660R4FKTATR-ND 07J6065
Product Name Thick Film Resistors - SMD 1/4watt 60.4ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details