Vishay Precision Group Automotive SMD 4W Resistor CRCW120660R4FKEA

Description
SMD Chip Resistor 60.4R 1% 1/4W 1206 AEC-Q200 Product overview: CRCW120660R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120660R4FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor 60.4R 1% 1/4W 1206 AEC-Q200 Product overview: CRCW120660R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120660R4FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W Resistor - 52-CRCW120660R4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW120660R4FKEA
Automotive SMD 4W Resistor 52-CRCW120660R4FKEA
SMD Chip Resistor 60.4R 1% 1/4W 1206 AEC-Q200 Product overview: CRCW120660R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120660R4FKEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor 60.4R 1% 1/4W 1206 AEC-Q200 Product overview: CRCW120660R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120660R4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792266
Surface Mount Resistors 6792266
Vishay CRCW120660R4FKEA

Vishay CRCW120660R4FKEA

Supplier's Site
Surface Mount Resistors - 6792266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792266P
Surface Mount Resistors 6792266P
Vishay CRCW120660R4FKEA

Vishay CRCW120660R4FKEA

Supplier's Site
Surface Mount Resistors - 1694949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694949
Surface Mount Resistors 1694949
Vishay CRCW120660R4FKEA

Vishay CRCW120660R4FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-60.4FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4FDKR-ND
Chip Resistor - Surface Mount 541-60.4FDKR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4FTR-ND
Chip Resistor - Surface Mount 541-60.4FTR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4FCT-ND
Chip Resistor - Surface Mount 541-60.4FCT-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327156-CRCW120660R4FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327156-CRCW120660R4FKEA
Resistors - Chip Resistor - Surface Mount 1327156-CRCW120660R4FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327156-CRCW120660R4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 60.4 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-60.4FCT,541-60.4 FTR,D25/CRCW1206 100 60R4 1% ET1 E3,541-60.4FDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327156-CRCW120660R4FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 60.4 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-60.4FCT,541-60.4FTR,D25/CRCW1206 100 60R4 1% ET1 E3,541-60.4FDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW120660R4FKEA - CRCW120660R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120660R4FKEA
CRCW120660R4FKEA
CRCW120660R4FKEA CRCW120660R4FKEA
CRCW120660R4FKEA

CRCW120660R4FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120660R4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120660R4FKEA
Chip Resistor - Surface Mount CRCW120660R4FKEA
RES SMD 60.4 OHM 1% 1/4W 1206

RES SMD 60.4 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5145
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5145
RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 60R4, 1%, 0.25W, 1206; Resistance Vishay - 53K2546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.25W, 1206; Resistance Vishay
53K2546
Res, Thick Film, 60R4, 1%, 0.25W, 1206; Resistance Vishay 53K2546
RES, THICK FILM, 60R4, 1%, 0.25W, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.25W, 1206; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4944 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4944
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4944
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW120660R4FKEA 6792266 6792266P 541-60.4FDKR-ND 1327156-CRCW120660R4FKEA CRCW120660R4FKEA CRCW120660R4FKEA 42K5145 53K2546 27W4944
Product Name Automotive SMD 4W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount CRCW120660R4FKEA Chip Resistor - Surface Mount Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 60R4, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details