Vishay Precision Group Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120660R4FKEA.

Description
RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 25AC7966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
25AC7966
Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 25AC7966
RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.25W, 1206, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7966
Product Name Res, Thick Film, 60R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details