Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120660K4FKTC

Description
60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120660K4FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120660K4FKTC-ND
Chip Resistor - Surface Mount CRCW120660K4FKTC-ND
60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 60.4K 1% 100 Rt6 Rohs Compliant Vishay - 49P2975 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 60.4K 1% 100 Rt6 Rohs Compliant Vishay
49P2975
Crcw1206 60.4K 1% 100 Rt6 Rohs Compliant Vishay 49P2975
CRCW1206 60.4K 1% 100 RT6 ROHS COMPLIANT: NO

CRCW1206 60.4K 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120660K4FKTC-ND 49P2975
Product Name Chip Resistor - Surface Mount Crcw1206 60.4K 1% 100 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details