Vishay Precision Group Chip Resistor - Surface Mount CRCW1206604RFKEAHP

Description
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-604UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604UDKR-ND
Chip Resistor - Surface Mount 541-604UDKR-ND
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604UCT-ND
Chip Resistor - Surface Mount 541-604UCT-ND
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604UTR-ND
Chip Resistor - Surface Mount 541-604UTR-ND
604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

604 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW1206604RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW1206604RFKEAHP
Resistor-Fixed-Single-Surface-Mount CRCW1206604RFKEAHP
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay - 65AC3469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay
65AC3469
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay 65AC3469
RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay - 24T7469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay
24T7469
Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay 24T7469
RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 604R, 1206; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-604UDKR-ND CRCW1206604RFKEAHP 65AC3469
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Res, Aec-Q200, Thick Film, 604R, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details