Vishay Precision Group Chip Resistor - Surface Mount CRCW1206604RFKEA

Description
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-604FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604FCT-ND
Chip Resistor - Surface Mount 541-604FCT-ND
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604FDKR-ND
Chip Resistor - Surface Mount 541-604FDKR-ND
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604FTR-ND
Chip Resistor - Surface Mount 541-604FTR-ND
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:604ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206604RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:604ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206604RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:604ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206604RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:604ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:604ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
RES SMD 604 OHM 1% 1/4W 1206 - 873-CRCW1206604RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 604 OHM 1% 1/4W 1206
873-CRCW1206604RFKEA
RES SMD 604 OHM 1% 1/4W 1206 873-CRCW1206604RFKEA
RES SMD 604 OHM 1% 1/4W 1206

RES SMD 604 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 604R, 1%, 0.25W, 1206; Resistance Vishay - 53K2548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.25W, 1206; Resistance Vishay
53K2548
Res, Thick Film, 604R, 1%, 0.25W, 1206; Resistance Vishay 53K2548
RES, THICK FILM, 604R, 1%, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.25W, 1206; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 604R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2549
Res, Thick Film, 604R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2549
RES, THICK FILM, 604R, 1%, 0.25W, 1206, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.25W, 1206, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4945
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4945
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 604 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 604 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-604FCT-ND CRCW1206604RFKEA 873-CRCW1206604RFKEA 53K2548 53K2549 27W4945
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:604ohm; Resistance Tolerance:+/- 1%; Power Rating:... RES SMD 604 OHM 1% 1/4W 1206 Res, Thick Film, 604R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 604R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers