Vishay Precision Group Chip Resistor - Surface Mount CRCW1206604KFKEB

Description
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206604KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206604KFKEB-ND
Chip Resistor - Surface Mount CRCW1206604KFKEB-ND
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/4watt 604Kohms 1% - CRCW1206604KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 604Kohms 1%
CRCW1206604KFKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 604Kohms 1% CRCW1206604KFKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 604Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 604Kohms 1%

Supplier's Site
D25/crcw1206 100 604K 1% Et5 E3 Rohs Compliant Vishay - 49P2979 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 604K 1% Et5 E3 Rohs Compliant Vishay
49P2979
D25/crcw1206 100 604K 1% Et5 E3 Rohs Compliant Vishay 49P2979
D25/CRCW1206 100 604K 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 604K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206604KFKEB-ND CRCW1206604KFKEB 49P2979
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/4watt 604Kohms 1% D25/crcw1206 100 604K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details