Vishay Precision Group Thick Film Resistors - SMD 1/4watt 604Kohms 1% CRCW1206604KFKEA

Description
Thick Film Resistors - SMD 1/4watt 604Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 604Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 604Kohms 1% - CRCW1206604KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 604Kohms 1%
CRCW1206604KFKEA
Thick Film Resistors - SMD 1/4watt 604Kohms 1% CRCW1206604KFKEA
Thick Film Resistors - SMD 1/4watt 604Kohms 1%

Thick Film Resistors - SMD 1/4watt 604Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-604KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604KFTR-ND
Chip Resistor - Surface Mount 541-604KFTR-ND
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604KFCT-ND
Chip Resistor - Surface Mount 541-604KFCT-ND
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604KFDKR-ND
Chip Resistor - Surface Mount 541-604KFDKR-ND
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206604KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206604KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206604KFKEA
RES SMD 604K OHM 1% 1/4W 1206

RES SMD 604K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 604K, 1%, 0.25W, 1206; Resistance Vishay - 53K2547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604K, 1%, 0.25W, 1206; Resistance Vishay
53K2547
Res, Thick Film, 604K, 1%, 0.25W, 1206; Resistance Vishay 53K2547
RES, THICK FILM, 604K, 1%, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 604K, 1%, 0.25W, 1206; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 604K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5146
Res, Thick Film, 604K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5146
RES, THICK FILM, 604K, 1%, 0.25W, 1206, REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604K, 1%, 0.25W, 1206, REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206604KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206604KFKEA
Chip Resistor - Surface Mount CRCW1206604KFKEA
RES SMD 604K OHM 1% 1/4W 1206

RES SMD 604K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206604KFKEA 541-604KFTR-ND CRCW1206604KFKEA 53K2547 42K5146 CRCW1206604KFKEA
Product Name Thick Film Resistors - SMD 1/4watt 604Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 604K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 604K, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 604000 ohms 604000 ohms 604000 ohms 604000 ohms 604000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers