Vishay Intertechnology, Inc. RES CHIP 60.4K EW 1% CRCW12066042F

Description
RES CHIP 60.4K EW 1%
Request a Quote
Description
RES CHIP 60.4K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 60.4K EW 1% - CRCW12066042F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 60.4K EW 1%
CRCW12066042F
RES CHIP 60.4K EW 1% CRCW12066042F
RES CHIP 60.4K EW 1%

RES CHIP 60.4K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066042F
Product Name RES CHIP 60.4K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details