Vishay Intertechnology, Inc. RSM, 604 1% 1206 CRCW12066040FT

Description
RSM, 604 1% 1206
Request a Quote
Description
RSM, 604 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, 604 1% 1206 - CRCW12066040FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, 604 1% 1206
CRCW12066040FT
RSM, 604 1% 1206 CRCW12066040FT
RSM, 604 1% 1206

RSM, 604 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066040FT
Product Name RSM, 604 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers