Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard CRCW12065R90FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard - CRCW12065R90FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard
CRCW12065R90FKTA
Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard CRCW12065R90FKTA
Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard

Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065R90FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R90FKTA-ND
Chip Resistor - Surface Mount CRCW12065R90FKTA-ND
5.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12065R90FKTA CRCW12065R90FKTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 5.9ohms 1% Non Standard Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details