Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.6ohms 5% CRCW12065R60JNEB

Description
Thick Film Resistors - SMD 1/4watt 5.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.6ohms 5% - CRCW12065R60JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.6ohms 5%
CRCW12065R60JNEB
Thick Film Resistors - SMD 1/4watt 5.6ohms 5% CRCW12065R60JNEB
Thick Film Resistors - SMD 1/4watt 5.6ohms 5%

Thick Film Resistors - SMD 1/4watt 5.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065R60JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R60JNEB-ND
Chip Resistor - Surface Mount CRCW12065R60JNEB-ND
5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12065R60JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12065R60JNEB
Resistors - Chip Resistor - Surface Mount CRCW12065R60JNEB
RES SMD 5.6 OHM 5% 1/4W 1206

RES SMD 5.6 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12065R60JNEB CRCW12065R60JNEB-ND CRCW12065R60JNEB
Product Name Thick Film Resistors - SMD 1/4watt 5.6ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers