Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.62ohms 1% CRCW12065R60JNEAHP

Description
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.62ohms 1% - CRCW12065R60JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%
CRCW12065R60JNEAHP
Thick Film Resistors - SMD 1/4watt 5.62ohms 1% CRCW12065R60JNEAHP
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%

Thick Film Resistors - SMD 1/4watt 5.62ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6UATR-ND
Chip Resistor - Surface Mount 541-5.6UATR-ND
5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6UADKR-ND
Chip Resistor - Surface Mount 541-5.6UADKR-ND
5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6UACT-ND
Chip Resistor - Surface Mount 541-5.6UACT-ND
5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12065R60JNEAHP 541-5.6UATR-ND
Product Name Thick Film Resistors - SMD 1/4watt 5.62ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 5.62 ohms 5.6 ohms
Tolerance 1 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details