Vishay Intertechnology, Inc. RES 5.60 OHM .5W 1% 1206 SMD CRCW12065R60FKEAHP

Description
RES 5.60ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.60ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM .5W 1% 1206 SMD - CRCW12065R60FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM .5W 1% 1206 SMD
CRCW12065R60FKEAHP
RES 5.60 OHM .5W 1% 1206 SMD CRCW12065R60FKEAHP
RES 5.60ohm .5W 1% 1206 SMD

RES 5.60ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60UTR-ND
Chip Resistor - Surface Mount 541-5.60UTR-ND
5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60UCT-ND
Chip Resistor - Surface Mount 541-5.60UCT-ND
5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60UDKR-ND
Chip Resistor - Surface Mount 541-5.60UDKR-ND
5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 5R6, 1%, 0.75W, 1206 Rohs Compliant Vishay - 84AH5313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5R6, 1%, 0.75W, 1206 Rohs Compliant Vishay
84AH5313
Res, Aec-Q200, 5R6, 1%, 0.75W, 1206 Rohs Compliant Vishay 84AH5313
RES, AEC-Q200, 5R6, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 5R6, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065R60FKEAHP 541-5.60UTR-ND 84AH5313
Product Name RES 5.60 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 5R6, 1%, 0.75W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers