Vishay Precision Group Thick Film Resistors - SMD 1/4watt 5.49ohms 1% CRCW12065R49FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.49ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.49ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.49ohms 1% - CRCW12065R49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.49ohms 1%
CRCW12065R49FKTA
Thick Film Resistors - SMD 1/4watt 5.49ohms 1% CRCW12065R49FKTA
Thick Film Resistors - SMD 1/4watt 5.49ohms 1%

Thick Film Resistors - SMD 1/4watt 5.49ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065R49FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R49FKTA-ND
Chip Resistor - Surface Mount CRCW12065R49FKTA-ND
5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.49 Ohm, 250Mw, 1%; Resistance Vishay - 37C0096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.49 Ohm, 250Mw, 1%; Resistance Vishay
37C0096
Resistor, Thick Film, 5.49 Ohm, 250Mw, 1%; Resistance Vishay 37C0096
RESISTOR, THICK FILM, 5.49 OHM, 250mW, 1%; Resistance:5.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.49 OHM, 250mW, 1%; Resistance:5.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065R49FKTA CRCW12065R49FKTA-ND 37C0096
Product Name Thick Film Resistors - SMD 1/4watt 5.49ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 5.49 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details