Vishay Precision Group Chip Resistor - Surface Mount CRCW12065R49FKEA

Description
5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.49FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49FFTR-ND
Chip Resistor - Surface Mount 541-5.49FFTR-ND
5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12065R49FKEA
867218-CRCW12065R49FKEA
Chip Resistor - Surface Mount - CRCW12065R49FKEA 867218-CRCW12065R49FKEA
Manufacturer: Vishay Win Source Part Number: 867218-CRCW12065R49F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.49FFCT, 541-5.49FFTR, 541-5.49FFDKR

Manufacturer: Vishay
Win Source Part Number: 867218-CRCW12065R49FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-5.49FFCT, 541-5.49FFTR, 541-5.49FFDKR

Buy Now Datasheet
SMD 4W 200V Resistor - 52-CRCW12065R49FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-CRCW12065R49FKEA
SMD 4W 200V Resistor 52-CRCW12065R49FKEA
1206 Thick Film Resistor 5.49R 1% 1/4W 200V SMD Product overview: CRCW12065R49FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065R49FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor 5.49R 1% 1/4W 200V SMD Product overview: CRCW12065R49FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065R49FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW12065R49FKEA - CRCW12065R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12065R49FKEA
CRCW12065R49FKEA
CRCW12065R49FKEA CRCW12065R49FKEA
CRCW12065R49FKEA

CRCW12065R49FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12065R49FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12065R49FKEA
Resistors - Chip Resistor - Surface Mount CRCW12065R49FKEA
RES SMD 5.49 OHM 1% 1/4W 1206

RES SMD 5.49 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 5R49, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R49, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2470
Res, Thick Film, 5R49, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2470
RES, THICK FILM, 5R49, 1%, 0.25W, 1206, REEL; Resistance:5.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R49, 1%, 0.25W, 1206, REEL; Resistance:5.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-5.49FFTR-ND 867218-CRCW12065R49FKEA 52-CRCW12065R49FKEA CRCW12065R49FKEA CRCW12065R49FKEA 53K2470
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12065R49FKEA SMD 4W 200V Resistor CRCW12065R49FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5R49, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details