Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12065R36FKEAHP

Description
5.36 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.36 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065R36FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R36FKEAHP-ND
Chip Resistor - Surface Mount CRCW12065R36FKEAHP-ND
5.36 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.36 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 5.36 OHM .5W 1% 1206 SMD - CRCW12065R36FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM .5W 1% 1206 SMD
CRCW12065R36FKEAHP
RES 5.36 OHM .5W 1% 1206 SMD CRCW12065R36FKEAHP
RES 5.36ohm .5W 1% 1206 SMD

RES 5.36ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065R36FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065R36FKEAHP
Chip Resistor - Surface Mount CRCW12065R36FKEAHP
RES SMD 5.36 OHM 1% 3/4W 1206

RES SMD 5.36 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12065R36FKEAHP-ND CRCW12065R36FKEAHP CRCW12065R36FKEAHP
Product Name Chip Resistor - Surface Mount RES 5.36 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details