Vishay Intertechnology, Inc. RES 5.23 OHM 1/4W 1% 1206 SMD CRCW12065R23FNTA

Description
RES 5.23ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.23ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1/4W 1% 1206 SMD - CRCW12065R23FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1/4W 1% 1206 SMD
CRCW12065R23FNTA
RES 5.23 OHM 1/4W 1% 1206 SMD CRCW12065R23FNTA
RES 5.23ohm 1/4W 1% 1206 SMD

RES 5.23ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065R23FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R23FNTA-ND
Chip Resistor - Surface Mount CRCW12065R23FNTA-ND
5.23 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.23 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12065R23FNTA CRCW12065R23FNTA-ND
Product Name RES 5.23 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers