VISHAY INTERTECHNOLOGY, INC.
CRCW12065R1JRT1 -- 5.1 W 5% 1/4W 200V
Vishay Intertechnology, Inc.
5.1 W 5% 1/4W 200V
CRCW12065R1JRT1
Description
5.1 W 5% 1/4W 200V
Request a Quote
Email Supplier
Description
5.1 W 5% 1/4W 200V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12065R1JRT1 |
|
Product Name
|
5.1 W 5% 1/4W 200V |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details