Vishay Intertechnology, Inc. RES CHP 5.1 1/4W 5% CRCW12065R1J

Description
RES CHP 5.1 1/4W 5%
Request a Quote
Description
RES CHP 5.1 1/4W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 5.1 1/4W 5% - CRCW12065R1J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 5.1 1/4W 5%
CRCW12065R1J
RES CHP 5.1 1/4W 5% CRCW12065R1J
RES CHP 5.1 1/4W 5%

RES CHP 5.1 1/4W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065R1J
Product Name RES CHP 5.1 1/4W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details