Vishay Precision Group RES 5.11 OHM 1/2W 1% 1206 SMD CRCW12065R11FKEIHP

Description
RES 5.11ohm 1/2W 1% 1206 SMD
Request a Quote
Description
RES 5.11ohm 1/2W 1% 1206 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/2W 1% 1206 SMD - CRCW12065R11FKEIHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/2W 1% 1206 SMD
CRCW12065R11FKEIHP
RES 5.11 OHM 1/2W 1% 1206 SMD CRCW12065R11FKEIHP
RES 5.11ohm 1/2W 1% 1206 SMD

RES 5.11ohm 1/2W 1% 1206 SMD

Supplier's Site
D25/crcw1206-Hp 100 5R11 1% Eg1 E3 Rohs Compliant Vishay - 24T7454 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-Hp 100 5R11 1% Eg1 E3 Rohs Compliant Vishay
24T7454
D25/crcw1206-Hp 100 5R11 1% Eg1 E3 Rohs Compliant Vishay 24T7454
D25/CRCW1206-HP 100 5R11 1% EG1 e3 RoHS Compliant: Yes

D25/CRCW1206-HP 100 5R11 1% EG1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12065R11FKEIHP 24T7454
Product Name RES 5.11 OHM 1/2W 1% 1206 SMD D25/crcw1206-Hp 100 5R11 1% Eg1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 5.11 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details