Vishay Precision Group Chip Resistor - Surface Mount CRCW12065R11FKEAHP

Description
5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11UCT-ND
Chip Resistor - Surface Mount 541-5.11UCT-ND
5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11UTR-ND
Chip Resistor - Surface Mount 541-5.11UTR-ND
5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11UDKR-ND
Chip Resistor - Surface Mount 541-5.11UDKR-ND
5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.11 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 5.11 OHM .5W 1% 1206 SMD - CRCW12065R11FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM .5W 1% 1206 SMD
CRCW12065R11FKEAHP
RES 5.11 OHM .5W 1% 1206 SMD CRCW12065R11FKEAHP
RES 5.11ohm .5W 1% 1206 SMD

RES 5.11ohm .5W 1% 1206 SMD

Supplier's Site
Crcw1206-Hp 100 5R11 1% Et1 E3 Rohs Compliant Vishay - 24T7451 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206-Hp 100 5R11 1% Et1 E3 Rohs Compliant Vishay
24T7451
Crcw1206-Hp 100 5R11 1% Et1 E3 Rohs Compliant Vishay 24T7451
CRCW1206-HP 100 5R11 1% ET1 e3 RoHS Compliant: Yes

CRCW1206-HP 100 5R11 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.11UCT-ND CRCW12065R11FKEAHP 24T7451
Product Name Chip Resistor - Surface Mount RES 5.11 OHM .5W 1% 1206 SMD Crcw1206-Hp 100 5R11 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details