Vishay Precision Group Chip Resistor - Surface Mount CRCW12065R11FKEAC

Description
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065R11FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R11FKEAC-ND
Chip Resistor - Surface Mount CRCW12065R11FKEAC-ND
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12065R11FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065R11FKEAC
Chip Resistor - Surface Mount CRCW12065R11FKEAC
RES 5.11 OHM 1% 1/4W 1206

RES 5.11 OHM 1% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206-C 100 5R11 1% Et1 E3 Rohs Compliant Vishay - 59AC6361 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 5R11 1% Et1 E3 Rohs Compliant Vishay
59AC6361
D25/crcw1206-C 100 5R11 1% Et1 E3 Rohs Compliant Vishay 59AC6361
D25/CRCW1206-C 100 5R11 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 5R11 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12065R11FKEAC-ND CRCW12065R11FKEAC 59AC6361
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206-C 100 5R11 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details