Thick Film Resistors - SMD 1/4watt 5.1ohms 5%
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12065R10JNTA | CRCW12065R10JNTA-ND |
| Product Name | Thick Film Resistors - SMD 1/4watt 5.1ohms 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 5.1 ohms | 5.1 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |