Vishay Precision Group Chip Resistor - Surface Mount CRCW12065R10JNEAC

Description
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065R10JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R10JNEAC-ND
Chip Resistor - Surface Mount CRCW12065R10JNEAC-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 200 5R1 5% Et1 E3 Rohs Compliant Vishay - 59AC6359 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 5R1 5% Et1 E3 Rohs Compliant Vishay
59AC6359
D25/crcw1206-C 200 5R1 5% Et1 E3 Rohs Compliant Vishay 59AC6359
D25/CRCW1206-C 200 5R1 5% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 5R1 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12065R10JNEAC-ND 59AC6359
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 5R1 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers