Vishay Intertechnology, Inc. RES 5.10 OHM .5W 1% 1206 SMD CRCW12065R10FKEAHP

Description
RES 5.10ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.10ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10 OHM .5W 1% 1206 SMD - CRCW12065R10FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10 OHM .5W 1% 1206 SMD
CRCW12065R10FKEAHP
RES 5.10 OHM .5W 1% 1206 SMD CRCW12065R10FKEAHP
RES 5.10ohm .5W 1% 1206 SMD

RES 5.10ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10UTR-ND
Chip Resistor - Surface Mount 541-5.10UTR-ND
5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10UCT-ND
Chip Resistor - Surface Mount 541-5.10UCT-ND
5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10UDKR-ND
Chip Resistor - Surface Mount 541-5.10UDKR-ND
5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 5.1 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK3106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK3106
Res, 5.1 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK3106
RES, 5.1 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 5.1 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065R10FKEAHP 541-5.10UTR-ND 33AK3106
Product Name RES 5.10 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Res, 5.1 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details