Vishay Precision Group Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm CRCW12065R10FKEA

Description
Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm - CRCW12065R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm
CRCW12065R10FKEA
Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm CRCW12065R10FKEA
Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm

Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10FFCT-ND
Chip Resistor - Surface Mount 541-5.10FFCT-ND
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10FFDKR-ND
Chip Resistor - Surface Mount 541-5.10FFDKR-ND
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10FFTR-ND
Chip Resistor - Surface Mount 541-5.10FFTR-ND
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12065R10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065R10FKEA
Chip Resistor - Surface Mount CRCW12065R10FKEA
RES SMD 5.1 OHM 1% 1/4W 1206

RES SMD 5.1 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 5R1, 1%, 0.25W, 1206; Resistance Vishay - 42K5098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.25W, 1206; Resistance Vishay
42K5098
Res, Thick Film, 5R1, 1%, 0.25W, 1206; Resistance Vishay 42K5098
RES, THICK FILM, 5R1, 1%, 0.25W, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.25W, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 28X2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
28X2951
Res, Thick Film, 5R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 28X2951
RES, THICK FILM, 5R1, 1%, 0.25W, 1206, REEL; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.25W, 1206, REEL; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12065R10FKEA 541-5.10FFCT-ND CRCW12065R10FKEA 42K5098 28X2951
Product Name Thick Film Resistors - SMD 1/4watt 5.1ohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 5R1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 5R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details