Vishay Precision Group Chip Resistor - Surface Mount CRCW12065M76FKEA

Description
5.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.76MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76MFTR-ND
Chip Resistor - Surface Mount 541-5.76MFTR-ND
5.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12065M76FKEA - CRCW12065M76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12065M76FKEA
CRCW12065M76FKEA
CRCW12065M76FKEA CRCW12065M76FKEA
CRCW12065M76FKEA

CRCW12065M76FKEA

Supplier's Site
Res, Thick Film, 5M76, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5097
Res, Thick Film, 5M76, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5097
RES, THICK FILM, 5M76, 1%, 0.25W, 1206, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.25W, 1206, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.76MFTR-ND CRCW12065M76FKEA 42K5097
Product Name Chip Resistor - Surface Mount CRCW12065M76FKEA Res, Thick Film, 5M76, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers