Vishay Precision Group Chip Resistor - Surface Mount CRCW12065M60JNEBC

Description
5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065M60JNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065M60JNEBC-ND
Chip Resistor - Surface Mount CRCW12065M60JNEBC-ND
5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 200 5M6 5% Et5 E3 Rohs Compliant Vishay - 59AC6351 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 5M6 5% Et5 E3 Rohs Compliant Vishay
59AC6351
D25/crcw1206-C 200 5M6 5% Et5 E3 Rohs Compliant Vishay 59AC6351
D25/CRCW1206-C 200 5M6 5% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 5M6 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12065M60JNEBC-ND 59AC6351
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 5M6 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details