Vishay Precision Group Surface Mount Resistors CRCW12065M60FKEA

Description
Vishay CRCW12065M60FKEA
Request a Quote Datasheet
Description
Vishay CRCW12065M60FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792257
Surface Mount Resistors 6792257
Vishay CRCW12065M60FKEA

Vishay CRCW12065M60FKEA

Supplier's Site
Surface Mount Resistors - 1694947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694947
Surface Mount Resistors 1694947
Vishay CRCW12065M60FKEA

Vishay CRCW12065M60FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60MFDKR-ND
Chip Resistor - Surface Mount 541-5.60MFDKR-ND
5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60MFCT-ND
Chip Resistor - Surface Mount 541-5.60MFCT-ND
5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60MFTR-ND
Chip Resistor - Surface Mount 541-5.60MFTR-ND
5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.60M OHM 1/4W 1% 1206 SMD - CRCW12065M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60M OHM 1/4W 1% 1206 SMD
CRCW12065M60FKEA
RES 5.60M OHM 1/4W 1% 1206 SMD CRCW12065M60FKEA
RES 5.60Mohm 1/4W 1% 1206 SMD

RES 5.60Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 5M6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M6, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3846
Res, Thick Film, 5M6, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3846
RES, THICK FILM, 5M6, 1%, 0.25W, 1206, REEL; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M6, 1%, 0.25W, 1206, REEL; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12065M60FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12065M60FKEA
Resistors - Chip Resistor - Surface Mount CRCW12065M60FKEA
RES SMD 5.6M OHM 1% 1/4W 1206

RES SMD 5.6M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6792257 541-5.60MFDKR-ND CRCW12065M60FKEA 47P3846 CRCW12065M60FKEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 5.60M OHM 1/4W 1% 1206 SMD Res, Thick Film, 5M6, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details