Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.11Mohms 1% CRCW12065M11FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.11Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.11Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.11Mohms 1% - CRCW12065M11FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.11Mohms 1%
CRCW12065M11FKTA
Thick Film Resistors - SMD 1/4watt 5.11Mohms 1% CRCW12065M11FKTA
Thick Film Resistors - SMD 1/4watt 5.11Mohms 1%

Thick Film Resistors - SMD 1/4watt 5.11Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065M11FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065M11FKTA-ND
Chip Resistor - Surface Mount CRCW12065M11FKTA-ND
5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6017
Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6017
RES, THICK FILM, 5M11, 1%, 0.25W, 1206, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5M11, 1%, 0.25W, 1206, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065M11FKTA CRCW12065M11FKTA-ND 07J6017
Product Name Thick Film Resistors - SMD 1/4watt 5.11Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 5.11E6 ohms 5.11E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details