Vishay Precision Group Chip Resistor - Surface Mount CRCW12065M11FKEA

Description
5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MFCT-ND
Chip Resistor - Surface Mount 541-5.11MFCT-ND
5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MFDKR-ND
Chip Resistor - Surface Mount 541-5.11MFDKR-ND
5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MFTR-ND
Chip Resistor - Surface Mount 541-5.11MFTR-ND
5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.11M OHM 1/4W 1% 1206 SMD - CRCW12065M11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/4W 1% 1206 SMD
CRCW12065M11FKEA
RES 5.11M OHM 1/4W 1% 1206 SMD CRCW12065M11FKEA
RES 5.11Mohm 1/4W 1% 1206 SMD

RES 5.11Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5096
Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5096
RES, THICK FILM, 5M11, 1%, 0.25W, 1206, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M11, 1%, 0.25W, 1206, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M11, 1%, 0.25W, 1206; Resistance Vishay - 53K2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.25W, 1206; Resistance Vishay
53K2452
Res, Thick Film, 5M11, 1%, 0.25W, 1206; Resistance Vishay 53K2452
RES, THICK FILM, 5M11, 1%, 0.25W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M11, 1%, 0.25W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.11MFCT-ND CRCW12065M11FKEA 42K5096
Product Name Chip Resistor - Surface Mount RES 5.11M OHM 1/4W 1% 1206 SMD Res, Thick Film, 5M11, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details