Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12065M10JNTA

Description
5.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065M10JNTA-ND
Chip Resistor - Surface Mount CRCW12065M10JNTA-ND
5.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.1M OHM 1/4W 5% 1206 SMD - CRCW12065M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/4W 5% 1206 SMD
CRCW12065M10JNTA
RES 5.1M OHM 1/4W 5% 1206 SMD CRCW12065M10JNTA
RES 5.1Mohm 1/4W 5% 1206 SMD

RES 5.1Mohm 1/4W 5% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12065M10JNTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12065M10JNTA
Resistors - Chip Resistor - Surface Mount CRCW12065M10JNTA
RES SMD 5.1M OHM 5% 1/4W 1206

RES SMD 5.1M OHM 5% 1/4W 1206

Supplier's Site
Resistor,metal Glaze,5.1Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 89C1184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.1Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
89C1184
Resistor,metal Glaze,5.1Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 89C1184
Resistor,Metal Glaze,5.1MOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,5.1MOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12065M10JNTA-ND CRCW12065M10JNTA CRCW12065M10JNTA 89C1184
Product Name Chip Resistor - Surface Mount RES 5.1M OHM 1/4W 5% 1206 SMD Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,5.1Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details