Vishay Precision Group Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% CRCW12065K90FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% - CRCW12065K90FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%
CRCW12065K90FKTA
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% CRCW12065K90FKTA
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065K90FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065K90FKTA-ND
Chip Resistor - Surface Mount CRCW12065K90FKTA-ND
5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12065K90FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065K90FKTA
Chip Resistor - Surface Mount CRCW12065K90FKTA
RES SMD 5.9K OHM 1% 1/4W 1206

RES SMD 5.9K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 5.9Kohm, 250Mw, 1%; Resistance Vishay - 07J6054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.9Kohm, 250Mw, 1%; Resistance Vishay
07J6054
Resistor, Thick Film, 5.9Kohm, 250Mw, 1%; Resistance Vishay 07J6054
RESISTOR, THICK FILM, 5.9KOHM, 250mW, 1%; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.9KOHM, 250mW, 1%; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12065K90FKTA CRCW12065K90FKTA-ND CRCW12065K90FKTA 07J6054
Product Name Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 5.9Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 5900 ohms 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details