Vishay Precision Group Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% CRCW12065K90FKEA

Description
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% - CRCW12065K90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%
CRCW12065K90FKEA
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% CRCW12065K90FKEA
Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.90KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90KFCT-ND
Chip Resistor - Surface Mount 541-5.90KFCT-ND
5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90KFDKR-ND
Chip Resistor - Surface Mount 541-5.90KFDKR-ND
5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90KFTR-ND
Chip Resistor - Surface Mount 541-5.90KFTR-ND
5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12065K90FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12065K90FKEA
Resistors - Chip Resistor - Surface Mount CRCW12065K90FKEA
RES SMD 5.9K OHM 1% 1/4W 1206

RES SMD 5.9K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 5K9, 1%, 0.25W, 1206; Resistance Vishay - 89M6880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K9, 1%, 0.25W, 1206; Resistance Vishay
89M6880
Res, Thick Film, 5K9, 1%, 0.25W, 1206; Resistance Vishay 89M6880
RES, THICK FILM, 5K9, 1%, 0.25W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5K9, 1%, 0.25W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5095
Res, Thick Film, 5K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5095
RES, THICK FILM, 5K9, 1%, 0.25W, 1206, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K9, 1%, 0.25W, 1206, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12065K90FKEA 541-5.90KFCT-ND CRCW12065K90FKEA 89M6880 42K5095
Product Name Thick Film Resistors - SMD 1/4watt 5.9Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K9, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 5K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 5900 ohms 5900 ohms 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers