Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12065K76FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4438
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4438
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4438
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details