Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% CRCW12065K60FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% - CRCW12065K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%
CRCW12065K60FKTA
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% CRCW12065K60FKTA
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065K60FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065K60FKTA-ND
Chip Resistor - Surface Mount CRCW12065K60FKTA-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Power Rating Vishay - 89H3681 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
89H3681
Thick Film Chip Resistor; Power Rating Vishay 89H3681
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065K60FKTA CRCW12065K60FKTA-ND 89H3681
Product Name Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Power Rating Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details