Vishay Precision Group RES 5.60K OHM .5W 1% 1206 SMD CRCW12065K60FKEAHP

Description
RES 5.60Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.60Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM .5W 1% 1206 SMD - CRCW12065K60FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM .5W 1% 1206 SMD
CRCW12065K60FKEAHP
RES 5.60K OHM .5W 1% 1206 SMD CRCW12065K60FKEAHP
RES 5.60Kohm .5W 1% 1206 SMD

RES 5.60Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12065K60FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K60FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12065K60FKEAHPDKR-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K60FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K60FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12065K60FKEAHPTR-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K60FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K60FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12065K60FKEAHPCT-ND
5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4902
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4902
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0285
Res, 5K6, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0285
RES, 5K6, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.6kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 5K6, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.6kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12065K60FKEAHP 541-CRCW12065K60FKEAHPDKR-ND 41R4902 12AC0285
Product Name RES 5.60K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 5K6, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details