Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12065K49FKTA

Description
5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065K49FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065K49FKTA-ND
Chip Resistor - Surface Mount CRCW12065K49FKTA-ND
5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.49K OHM 1/4W 1% 1206 SMD - CRCW12065K49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W 1% 1206 SMD
CRCW12065K49FKTA
RES 5.49K OHM 1/4W 1% 1206 SMD CRCW12065K49FKTA
RES 5.49Kohm 1/4W 1% 1206 SMD

RES 5.49Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065K49FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065K49FKTA
Chip Resistor - Surface Mount CRCW12065K49FKTA
RES SMD 5.49K OHM 1% 1/4W 1206

RES SMD 5.49K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 5K49, 1%, 0.25W, 1206; Resistance Vishay - 92B7937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.25W, 1206; Resistance Vishay
92B7937
Res, Thick Film, 5K49, 1%, 0.25W, 1206; Resistance Vishay 92B7937
RES, THICK FILM, 5K49, 1%, 0.25W, 1206; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K49, 1%, 0.25W, 1206; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12065K49FKTA-ND CRCW12065K49FKTA CRCW12065K49FKTA 92B7937
Product Name Chip Resistor - Surface Mount RES 5.49K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K49, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers