Thick Film Resistors - SMD 1/4watt 5.36Kohms 1%
5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 5.36K OHM 1% 1/4W 1206
RES, THICK FILM, 5K36, 1%, 0.25W, 1206; Resistance:5.36kohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12065K36FKTA | CRCW12065K36FKTA-ND | CRCW12065K36FKTA | 92B7933 |
| Product Name | Thick Film Resistors - SMD 1/4watt 5.36Kohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 5K36, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 5360 ohms | 5360 ohms | 5360 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |