Vishay Precision Group Chip Resistor - Surface Mount CRCW12065K36FKEA

Description
5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.36KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KFCT-ND
Chip Resistor - Surface Mount 541-5.36KFCT-ND
5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KFDKR-ND
Chip Resistor - Surface Mount 541-5.36KFDKR-ND
5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KFTR-ND
Chip Resistor - Surface Mount 541-5.36KFTR-ND
5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12065K36FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12065K36FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12065K36FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12065K36FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12065K36FKEA
Resistors - Chip Resistor - Surface Mount CRCW12065K36FKEA
RES SMD 5.36K OHM 1% 1/4W 1206

RES SMD 5.36K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 5K36, 1%, 0.25W, 1206; Resistance Vishay - 53K2447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.25W, 1206; Resistance Vishay
53K2447
Res, Thick Film, 5K36, 1%, 0.25W, 1206; Resistance Vishay 53K2447
RES, THICK FILM, 5K36, 1%, 0.25W, 1206; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.25W, 1206; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K36, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5091
Res, Thick Film, 5K36, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5091
RES, THICK FILM, 5K36, 1%, 0.25W, 1206, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.25W, 1206, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.36KFCT-ND CRCW12065K36FKEA CRCW12065K36FKEA 53K2447
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K36, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details