Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.23Kohms 1% CRCW12065K23FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.23Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.23Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.23Kohms 1% - CRCW12065K23FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.23Kohms 1%
CRCW12065K23FKTA
Thick Film Resistors - SMD 1/4watt 5.23Kohms 1% CRCW12065K23FKTA
Thick Film Resistors - SMD 1/4watt 5.23Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.23Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065K23FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065K23FKTA-ND
Chip Resistor - Surface Mount CRCW12065K23FKTA-ND
5.23 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Vishay - 37C0102 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Vishay
37C0102
Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Vishay 37C0102
RES, THICK FILM, 5K23, 1%, 0.25W, 1206; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K23, 1%, 0.25W, 1206; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065K23FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065K23FKTA
Chip Resistor - Surface Mount CRCW12065K23FKTA
RES SMD 5.23K OHM 1% 1/4W 1206

RES SMD 5.23K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12065K23FKTA CRCW12065K23FKTA-ND 37C0102 CRCW12065K23FKTA
Product Name Thick Film Resistors - SMD 1/4watt 5.23Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 5230 ohms 5230 ohms 5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details