Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.11Kohms 1% CRCW12065K11FKEB

Description
Thick Film Resistors - SMD 1/4watt 5.11Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.11Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.11Kohms 1% - CRCW12065K11FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.11Kohms 1%
CRCW12065K11FKEB
Thick Film Resistors - SMD 1/4watt 5.11Kohms 1% CRCW12065K11FKEB
Thick Film Resistors - SMD 1/4watt 5.11Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.11Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065K11FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065K11FKEB-ND
Chip Resistor - Surface Mount CRCW12065K11FKEB-ND
5.11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12065K11FKEB CRCW12065K11FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 5.11Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details