Vishay Intertechnology, Inc. RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K CRCW12065K10FKTA

Description
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K
Request a Quote Datasheet
Description
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K - CRCW12065K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K
CRCW12065K10FKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K CRCW12065K10FKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K

RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1345635-CRCW12065K10FKTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1345635-CRCW12065K10FKTA
Resistors - Chip Resistor - Surface Mount 1345635-CRCW12065K10FKTA
Win Source Part Number: 1345635-CRCW12065K10 FKTA Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 5.1 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW1206 RoHS Status: RoHS non-compliant

Win Source Part Number: 1345635-CRCW12065K10FKTA
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.1 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1206
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K10FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K10FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12065K10FKTADKR-ND
RES SMD 5.1K OHM 1% 1/4W 1206

RES SMD 5.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K10FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K10FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12065K10FKTATR-ND
5.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K10FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K10FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12065K10FKTACT-ND
RES SMD 5.1K OHM 1% 1/4W 1206

RES SMD 5.1K OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number CRCW12065K10FKTA 1345635-CRCW12065K10FKTA 541-CRCW12065K10FKTADKR-ND
Product Name RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 5.1K Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details