Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12065K10FKEAHP

Description
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12065K10FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K10FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12065K10FKEAHPDKR-ND
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K10FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K10FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12065K10FKEAHPCT-ND
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K10FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K10FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12065K10FKEAHPTR-ND
5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 5.10K OHM .5W 1% 1206 SMD - CRCW12065K10FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM .5W 1% 1206 SMD
CRCW12065K10FKEAHP
RES 5.10K OHM .5W 1% 1206 SMD CRCW12065K10FKEAHP
RES 5.10Kohm .5W 1% 1206 SMD

RES 5.10Kohm .5W 1% 1206 SMD

Supplier's Site
Res, 5.1 Kohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK3105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1 Kohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK3105
Res, 5.1 Kohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK3105
RES, 5.1 KOHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 5.1 KOHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12065K10FKEAHPDKR-ND CRCW12065K10FKEAHP 33AK3105
Product Name Chip Resistor - Surface Mount RES 5.10K OHM .5W 1% 1206 SMD Res, 5.1 Kohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD395JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details