Vishay Precision Group Res, Thick Film, 5K1, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW12065K10FKEA.

Description
RES, THICK FILM, 5K1, 1%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K1, 1%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3907
Res, Thick Film, 5K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3907
RES, THICK FILM, 5K1, 1%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 1%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4388
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4388
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4433
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4433
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AC3907 24W4388
Product Name Res, Thick Film, 5K1, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details