Vishay Precision Group Chip Resistor - Surface Mount CRCW120659R0FKTA

Description
RES SMD 59 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 59 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120659R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120659R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120659R0FKTACT-ND
RES SMD 59 OHM 1% 1/4W 1206

RES SMD 59 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120659R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120659R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120659R0FKTADKR-ND
RES SMD 59 OHM 1% 1/4W 1206

RES SMD 59 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120659R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120659R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120659R0FKTATR-ND
59 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:59ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120659R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:59ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120659R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:59ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120659R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:59ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:59ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120659R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120659R0FKTA
Chip Resistor - Surface Mount CRCW120659R0FKTA
RES SMD 59 OHM 1% 1/4W 1206

RES SMD 59 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 59 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 59 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6052
Resistor, Thick Film, 59 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6052
RESISTOR, THICK FILM, 59 OHM, 250mW, 1%, FULL REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 59 OHM, 250mW, 1%, FULL REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW120659R0FKTACT-ND CRCW120659R0FKTA CRCW120659R0FKTA 07J6052
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:59ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 59 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 59 ohms 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details