Vishay Precision Group Thick Film Resistors - SMD 1/4watt 59Kohms 1% CRCW120659K0FKTA

Description
Thick Film Resistors - SMD 1/4watt 59Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 59Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 59Kohms 1% - CRCW120659K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 59Kohms 1%
CRCW120659K0FKTA
Thick Film Resistors - SMD 1/4watt 59Kohms 1% CRCW120659K0FKTA
Thick Film Resistors - SMD 1/4watt 59Kohms 1%

Thick Film Resistors - SMD 1/4watt 59Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120659K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120659K0FKTA-ND
Chip Resistor - Surface Mount CRCW120659K0FKTA-ND
59 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 37C0121 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
37C0121
Thick Film Chip Resistor; Resistance Vishay 37C0121
Thick Film Chip Resistor; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Crcw1206 59K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9793 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 59K 1% 100 Rt1 Rohs Compliant Vishay
37AH9793
Crcw1206 59K 1% 100 Rt1 Rohs Compliant Vishay 37AH9793
CRCW1206 59K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 59K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120659K0FKTA CRCW120659K0FKTA-ND 37C0121 37AH9793
Product Name Thick Film Resistors - SMD 1/4watt 59Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Crcw1206 59K 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 59000 ohms 59000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data