Vishay Intertechnology, Inc. RES 59.0K OHM .5W 1% 1206 SMD CRCW120659K0FKEAHP

Description
RES 59.0Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 59.0Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM .5W 1% 1206 SMD - CRCW120659K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM .5W 1% 1206 SMD
CRCW120659K0FKEAHP
RES 59.0K OHM .5W 1% 1206 SMD CRCW120659K0FKEAHP
RES 59.0Kohm .5W 1% 1206 SMD

RES 59.0Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120659K0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120659K0FKEAHP-ND
Chip Resistor - Surface Mount CRCW120659K0FKEAHP-ND
59 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

59 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120659K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120659K0FKEAHP
Chip Resistor - Surface Mount CRCW120659K0FKEAHP
RES SMD 59K OHM 1% 3/4W 1206

RES SMD 59K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120659K0FKEAHP CRCW120659K0FKEAHP-ND CRCW120659K0FKEAHP
Product Name RES 59.0K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 59000 ohms 59000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details